Vishay Intertechnology, Inc. Res Thin Film 0805 11.1K Ohm 0.1% 1/8W ¦25ppm/¦C SMD T/R TNPW080511K1BEEA

Description
Res Thin Film 0805 11.1K Ohm 0.1% 1/8W ¦25ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 11.1K Ohm 0.1% 1/8W ¦25ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 11.1K Ohm 0.1% 1/8W ¦25ppm/¦C SMD T/R - TNPW080511K1BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 11.1K Ohm 0.1% 1/8W ¦25ppm/¦C SMD T/R
TNPW080511K1BEEA
Res Thin Film 0805 11.1K Ohm 0.1% 1/8W ¦25ppm/¦C SMD T/R TNPW080511K1BEEA
Res Thin Film 0805 11.1K Ohm 0.1% 1/8W ¦25ppm/¦C SMD T/R

Res Thin Film 0805 11.1K Ohm 0.1% 1/8W ¦25ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-4558-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4558-1-ND
Chip Resistor - Surface Mount 541-4558-1-ND
11.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

11.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4558-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4558-2-ND
Chip Resistor - Surface Mount 541-4558-2-ND
11.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

11.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4558-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4558-6-ND
Chip Resistor - Surface Mount 541-4558-6-ND
11.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

11.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080511K1BEEA 541-4558-1-ND
Product Name Res Thin Film 0805 11.1K Ohm 0.1% 1/8W ¦25ppm/¦C SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.2600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2-2176090-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details