Vishay Intertechnology, Inc. THIN FILM,0805,11K,.5%,25PPM,T/R TNPW080511K0DETA

Description
THIN FILM,0805,11K,.5%,25 PPM,T/R
Request a Quote Datasheet
Description
THIN FILM,0805,11K,.5%,25 PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0805,11K,.5%,25PPM,T/R - TNPW080511K0DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,11K,.5%,25PPM,T/R
TNPW080511K0DETA
THIN FILM,0805,11K,.5%,25PPM,T/R TNPW080511K0DETA
THIN FILM,0805,11K,.5%,25 PPM,T/R

THIN FILM,0805,11K,.5%,25PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080511K0DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080511K0DETA-ND
Chip Resistor - Surface Mount TNPW080511K0DETA-ND
11 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

11 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 11 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay - 65C6855 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 11 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay
65C6855
Tnpw, 0805, 11 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay 65C6855
TNPW, 0805, 11 kOhm, 0.5%, 25 ppm RoHS Compliant: No

TNPW, 0805, 11 kOhm, 0.5%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080511K0DETA TNPW080511K0DETA-ND 65C6855
Product Name THIN FILM,0805,11K,.5%,25PPM,T/R Chip Resistor - Surface Mount Tnpw, 0805, 11 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details