Vishay Precision Group Surface Mount Resistors TNPW080511K0BEEA

Description
Vishay TNPW080511K0BEEA
Request a Quote Datasheet
Description
Vishay TNPW080511K0BEEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2620810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620810
Surface Mount Resistors 2620810
Vishay TNPW080511K0BEEA

Vishay TNPW080511K0BEEA

Supplier's Site
Surface Mount Resistors - 2620811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620811
Surface Mount Resistors 2620811
Vishay TNPW080511K0BEEA

Vishay TNPW080511K0BEEA

Supplier's Site
Surface Mount Resistors - 2620811P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620811P
Surface Mount Resistors 2620811P
Vishay TNPW080511K0BEEA

Vishay TNPW080511K0BEEA

Supplier's Site
Chip Resistor - Surface Mount - TNP11.0KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP11.0KABCT-ND
Chip Resistor - Surface Mount TNP11.0KABCT-ND
11 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

11 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP11.0KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP11.0KABTR-ND
Chip Resistor - Surface Mount TNP11.0KABTR-ND
11 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

11 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP11.0KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP11.0KABDKR-ND
Chip Resistor - Surface Mount TNP11.0KABDKR-ND
11 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

11 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 11.0K OHM 1/8W 0.1% 0805 - TNPW080511K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.0K OHM 1/8W 0.1% 0805
TNPW080511K0BEEA
RES 11.0K OHM 1/8W 0.1% 0805 TNPW080511K0BEEA
RES 11.0Kohm 1/8W 0.1% 0805

RES 11.0Kohm 1/8W 0.1% 0805

Supplier's Site
Res, Thin Film, 11K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1497 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 11K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1497
Res, Thin Film, 11K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1497
RES, THIN FILM, 11K, 0.1%, 0.1W, 0805, REEL; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 11K, 0.1%, 0.1W, 0805, REEL; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K, 0.1%, 0.2W, Thin Film, Smd; Resistance Vishay - 85AJ1114 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 0.1%, 0.2W, Thin Film, Smd; Resistance Vishay
85AJ1114
Res, 11K, 0.1%, 0.2W, Thin Film, Smd; Resistance Vishay 85AJ1114
RES, 11K, 0.1%, 0.2W, THIN FILM, SMD; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 11K, 0.1%, 0.2W, THIN FILM, SMD; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW080511K0BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW080511K0BEEA
Resistors - Chip Resistor - Surface Mount TNPW080511K0BEEA
RES 11K OHM 0.1% 0.26W 0805

RES 11K OHM 0.1% 0.26W 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080511K0BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080511K0BEEA
Chip Resistor - Surface Mount TNPW080511K0BEEA
RES 11K OHM 0.1% 1/8W 0805

RES 11K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 2620810 TNP11.0KABCT-ND TNPW080511K0BEEA 05R1497 85AJ1114 TNPW080511K0BEEA TNPW080511K0BEEA
Product Name Surface Mount Resistors Chip Resistor - Surface Mount RES 11.0K OHM 1/8W 0.1% 0805 Res, Thin Film, 11K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay Res, 11K, 0.1%, 0.2W, Thin Film, Smd; Resistance Vishay Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 1.10E-5 ohms 11000 ohms 11000 ohms 11000 ohms 11000 ohms 11000 ohms
Power Rating 0.2000 watts 0.2600 watts 8 watts 0.2000 watts 0.2000 watts 0.2600 watts 0.2600 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176091-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 69.8 ohms
View Details
3 suppliers
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details