Vishay Precision Group RES 115K OHM 1/8W 0.1% 0805 TNPW0805115KBEEN

Description
RES 115Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 115Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115K OHM 1/8W 0.1% 0805 - TNPW0805115KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115K OHM 1/8W 0.1% 0805
TNPW0805115KBEEN
RES 115K OHM 1/8W 0.1% 0805 TNPW0805115KBEEN
RES 115Kohm 1/8W 0.1% 0805

RES 115Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805115KBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805115KBEEN-ND
Chip Resistor - Surface Mount TNPW0805115KBEEN-ND
115 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

115 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Tnpw0805 115K 0.1% T-9 E52 E3 Vishay - 50X5209 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0805 115K 0.1% T-9 E52 E3 Vishay
50X5209
Tnpw0805 115K 0.1% T-9 E52 E3 Vishay 50X5209
TNPW0805 115K 0.1% T-9 E52 e3

TNPW0805 115K 0.1% T-9 E52 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805115KBEEN TNPW0805115KBEEN-ND 50X5209
Product Name RES 115K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw0805 115K 0.1% T-9 E52 E3 Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 115000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details