115 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
115 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
115 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 115Kohm 1/8W 0.1% 0805
RES, THIN FILM, 115K, 0.1%, 0.1W, 0805, REEL; Resistance:115kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNP115KABTR-ND | TNPW0805115KBEEA | 05R0517 |
| Product Name | Chip Resistor - Surface Mount | RES 115K OHM 1/8W 0.1% 0805 | Res, Thin Film, 115K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805; 0805 [2012 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |