Vishay Intertechnology, Inc. RES 110 OHM 1/8W 0.1% 0805 TNPW0805110RBETA

Description
RES 110ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 110ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1/8W 0.1% 0805 - TNPW0805110RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/8W 0.1% 0805
TNPW0805110RBETA
RES 110 OHM 1/8W 0.1% 0805 TNPW0805110RBETA
RES 110ohm 1/8W 0.1% 0805

RES 110ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805110RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805110RBETA-ND
Chip Resistor - Surface Mount TNPW0805110RBETA-ND
110 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

110 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 110 Ohm, 0.1%, 25 Ppm Vishay - 65C6885 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 110 Ohm, 0.1%, 25 Ppm Vishay
65C6885
Tnpw, 0805, 110 Ohm, 0.1%, 25 Ppm Vishay 65C6885
TNPW, 0805, 110 Ohm, 0.1%, 25 ppm

TNPW, 0805, 110 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805110RBETA TNPW0805110RBETA-ND 65C6885
Product Name RES 110 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 110 Ohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 110 ohms 110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details