Vishay Precision Group Chip Resistor - Surface Mount TNPW0805110KBEEA

Description
110 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
110 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-9855-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9855-2-ND
Chip Resistor - Surface Mount 541-9855-2-ND
110 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

110 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9855-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9855-6-ND
Chip Resistor - Surface Mount 541-9855-6-ND
110 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

110 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9855-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9855-1-ND
Chip Resistor - Surface Mount 541-9855-1-ND
110 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

110 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 110K OHM 1/8W 0.1% 0805 - TNPW0805110KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 1/8W 0.1% 0805
TNPW0805110KBEEA
RES 110K OHM 1/8W 0.1% 0805 TNPW0805110KBEEA
RES 110Kohm 1/8W 0.1% 0805

RES 110Kohm 1/8W 0.1% 0805

Supplier's Site
Res, Thin Film, 110K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R0508 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 110K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R0508
Res, Thin Film, 110K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R0508
RES, THIN FILM, 110K, 0.1%, 0.1W, 0805, REEL; Resistance:110kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 110K, 0.1%, 0.1W, 0805, REEL; Resistance:110kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-9855-2-ND TNPW0805110KBEEA 05R0508
Product Name Chip Resistor - Surface Mount RES 110K OHM 1/8W 0.1% 0805 Res, Thin Film, 110K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details