10.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 10.5ohm 1/8W 0.1% 0805
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW080510R5BEEA-ND | TNPW080510R5BEEA |
| Product Name | Chip Resistor - Surface Mount | RES 10.5 OHM 1/8W 0.1% 0805 |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 |
| Resistance Range | 10.5 ohms | 10.5 ohms |