Vishay Precision Group Chip Resistor - Surface Mount TNPW080510R0FEEA

Description
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3916-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3916-1-ND
Chip Resistor - Surface Mount 541-3916-1-ND
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3916-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3916-6-ND
Chip Resistor - Surface Mount 541-3916-6-ND
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3916-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3916-2-ND
Chip Resistor - Surface Mount 541-3916-2-ND
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res Thin Film 0805 10 Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW080510R0FEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 10 Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW080510R0FEEA
Res Thin Film 0805 10 Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080510R0FEEA
Res Thin Film 0805 10 Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 10 Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Res, 10R, 1%, 0.2W, 0805, Thin Film; Resistance Vishay - 50X5101 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.2W, 0805, Thin Film; Resistance Vishay
50X5101
Res, 10R, 1%, 0.2W, 0805, Thin Film; Resistance Vishay 50X5101
RES, 10R, 1%, 0.2W, 0805, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 10R, 1%, 0.2W, 0805, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 0.2W, 0805, Thin Film; Resistance Vishay - 65AC3591 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.2W, 0805, Thin Film; Resistance Vishay
65AC3591
Res, 10R, 1%, 0.2W, 0805, Thin Film; Resistance Vishay 65AC3591
RES, 10R, 1%, 0.2W, 0805, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 10R, 1%, 0.2W, 0805, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3916-1-ND TNPW080510R0FEEA 50X5101
Product Name Chip Resistor - Surface Mount Res Thin Film 0805 10 Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R Res, 10R, 1%, 0.2W, 0805, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details