Vishay Intertechnology, Inc. Res Thin Film 0805 10 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW080510R0DHTA

Description
Res Thin Film 0805 10 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 10 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 10 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R - TNPW080510R0DHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 10 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R
TNPW080510R0DHTA
Res Thin Film 0805 10 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW080510R0DHTA
Res Thin Film 0805 10 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0805 10 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080510R0DHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080510R0DHTA-ND
Chip Resistor - Surface Mount TNPW080510R0DHTA-ND
10 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

10 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 10 Ohm, 0.5%, 50 Ppm Rohs Compliant Vishay - 65C6801 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 10 Ohm, 0.5%, 50 Ppm Rohs Compliant Vishay
65C6801
Tnpw, 0805, 10 Ohm, 0.5%, 50 Ppm Rohs Compliant Vishay 65C6801
TNPW, 0805, 10 Ohm, 0.5%, 50 ppm RoHS Compliant: No

TNPW, 0805, 10 Ohm, 0.5%, 50 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080510R0DHTA TNPW080510R0DHTA-ND 65C6801
Product Name Res Thin Film 0805 10 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 10 Ohm, 0.5%, 50 Ppm Rohs Compliant Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details