10 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 10.0-OHM 0.5% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA ROHS
RES, THIN FILM, 10R, 0.5%, 0.125W, 0805, REEL; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW080510R0DHEA-ND | TNPW080510R0DHEA | 05R2570 |
| Product Name | Chip Resistor - Surface Mount | RES 10.0-OHM 0.5% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA ROHS | Res, Thin Film, 10R, 0.5%, 0.125W, 0805, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 [2012 Metric] |
| Resistance Range | 10 ohms | 10 ohms |