Vishay Intertechnology, Inc. Res Thin Film 0805 10 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080510R0DETA

Description
Res Thin Film 0805 10 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 10 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 10 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW080510R0DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 10 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW080510R0DETA
Res Thin Film 0805 10 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080510R0DETA
Res Thin Film 0805 10 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 10 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080510R0DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080510R0DETA-ND
Chip Resistor - Surface Mount TNPW080510R0DETA-ND
10 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

10 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080510R0DETA TNPW080510R0DETA-ND
Product Name Res Thin Film 0805 10 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JTTD1005FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details