Vishay Precision Group RES 10.0 OHM 1/8W 0.1% 0805 TNPW080510R0BETA

Description
RES 10.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 10.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.0 OHM 1/8W 0.1% 0805 - TNPW080510R0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0 OHM 1/8W 0.1% 0805
TNPW080510R0BETA
RES 10.0 OHM 1/8W 0.1% 0805 TNPW080510R0BETA
RES 10.0ohm 1/8W 0.1% 0805

RES 10.0ohm 1/8W 0.1% 0805

Supplier's Site
SMD 125mW 100V Resistor - 52-TNPW080510R0BETA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW 100V Resistor
52-TNPW080510R0BETA
SMD 125mW 100V Resistor 52-TNPW080510R0BETA
0805 Thin Film Resistor, 10R, 0.1%, 125mW, 100V, SMD Product overview: TNPW080510R0BETA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW080510R0BETA can be used for catalog matching and distributor lookup.

0805 Thin Film Resistor, 10R, 0.1%, 125mW, 100V, SMD Product overview: TNPW080510R0BETA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW080510R0BETA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-TNPW080510R0BETACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080510R0BETACT-ND
Chip Resistor - Surface Mount 541-TNPW080510R0BETACT-ND
RES 10 OHM 0.1% 1/8W 0805

RES 10 OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080510R0BETATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080510R0BETATR-ND
Chip Resistor - Surface Mount 541-TNPW080510R0BETATR-ND
10 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

10 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080510R0BETADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080510R0BETADKR-ND
Chip Resistor - Surface Mount 541-TNPW080510R0BETADKR-ND
RES 10 OHM 0.1% 1/8W 0805

RES 10 OHM 0.1% 1/8W 0805

Buy Now Datasheet
Res, Thin Film, 10R, 0.1%, 0.125W, 0805; Resistance Vishay - 95C2480 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10R, 0.1%, 0.125W, 0805; Resistance Vishay
95C2480
Res, Thin Film, 10R, 0.1%, 0.125W, 0805; Resistance Vishay 95C2480
RES, THIN FILM, 10R, 0.1%, 0.125W, 0805; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

RES, THIN FILM, 10R, 0.1%, 0.125W, 0805; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

Supplier's Site
RES 10 OHM 0.1% 1/8W 0805 - 873-TNPW080510R0BETA - Utmel Electronic Limited
Hong Kong, China
RES 10 OHM 0.1% 1/8W 0805
873-TNPW080510R0BETA
RES 10 OHM 0.1% 1/8W 0805 873-TNPW080510R0BETA
RES 10 OHM 0.1% 1/8W 0805

RES 10 OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TNPW080510R0BETA 52-TNPW080510R0BETA 541-TNPW080510R0BETACT-ND 95C2480 873-TNPW080510R0BETA
Product Name RES 10.0 OHM 1/8W 0.1% 0805 SMD 125mW 100V Resistor Chip Resistor - Surface Mount Res, Thin Film, 10R, 0.1%, 0.125W, 0805; Resistance Vishay RES 10 OHM 0.1% 1/8W 0805
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Operating DC Voltage 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176769-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details