Vishay Precision Group RES 10.0 OHM 1/8W 0.1% 0805 TNPW080510R0BEEN

Description
RES 10.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 10.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.0 OHM 1/8W 0.1% 0805 - TNPW080510R0BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0 OHM 1/8W 0.1% 0805
TNPW080510R0BEEN
RES 10.0 OHM 1/8W 0.1% 0805 TNPW080510R0BEEN
RES 10.0ohm 1/8W 0.1% 0805

RES 10.0ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3729-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3729-1-ND
Chip Resistor - Surface Mount 541-3729-1-ND
10 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3729-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3729-2-ND
Chip Resistor - Surface Mount 541-3729-2-ND
10 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3729-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3729-6-ND
Chip Resistor - Surface Mount 541-3729-6-ND
10 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 10 Ohm, 125Mw, 0.1%; Resistance Vishay - 71M1248 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 10 Ohm, 125Mw, 0.1%; Resistance Vishay
71M1248
Resistor, Thin Film, 10 Ohm, 125Mw, 0.1%; Resistance Vishay 71M1248
RESISTOR, THIN FILM, 10 OHM, 125mW, 0.1%; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 10 OHM, 125mW, 0.1%; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 10R, 0.1%, 0.125W, 0805; Resistance Vishay - 71M1247 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10R, 0.1%, 0.125W, 0805; Resistance Vishay
71M1247
Res, Thin Film, 10R, 0.1%, 0.125W, 0805; Resistance Vishay 71M1247
RES, THIN FILM, 10R, 0.1%, 0.125W, 0805; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 10R, 0.1%, 0.125W, 0805; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor;Thin Film;Res 10 Ohms;Pwr-Rtg 0.125 W;Tol 0.1%;SMT;0805;Cut Tape - 70202031 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thin Film;Res 10 Ohms;Pwr-Rtg 0.125 W;Tol 0.1%;SMT;0805;Cut Tape
70202031
Resistor;Thin Film;Res 10 Ohms;Pwr-Rtg 0.125 W;Tol 0.1%;SMT;0805;Cut Tape 70202031
TNPW thin-film rectangular chip resistors features the industry's broadest range of sizes, value ranges, and tolerances. The TNPW nichrome thin-film semi-precision chip resistors are ideal for a wide range of applications requiring excellent stability, tight tolerances, and low TCR, including circuitry for navigation and avionics instrumentation, medical equipment, test equipment, automotive instrumentation, and telecommunications systems.Features of the TNPW resistor family include very low electrical noise, tolerances as low as 0.1, and TCR values ranging from 150 ppm/C to as low as 15 ppm/C. Standard resistance values range from 10 to 1M. Case construction is high-quality ceramic with a metal film layer and a protective topcoat, with tin-lead (SnPb) contacts on a nickel (Ni) barrier layer.Metal Film Layer on High Quality CeramicProtective Top CoatSolder Contacts on Ni Barrier Layer (2010/2512 Size = 100% Sn on Ni Barrier)Excellent Stability at Different Environmental ConditionsLow TC and Tight Tolerances

TNPW thin-film rectangular chip resistors features the industry's broadest range of sizes, value ranges, and tolerances. The TNPW nichrome thin-film semi-precision chip resistors are ideal for a wide range of applications requiring excellent stability, tight tolerances, and low TCR, including circuitry for navigation and avionics instrumentation, medical equipment, test equipment, automotive instrumentation, and telecommunications systems.Features of the TNPW resistor family include very low electrical noise, tolerances as low as 0.1, and TCR values ranging from 150 ppm/C to as low as 15 ppm/C. Standard resistance values range from 10 to 1M. Case construction is high-quality ceramic with a metal film layer and a protective topcoat, with tin-lead (SnPb) contacts on a nickel (Ni) barrier layer.Metal Film Layer on High Quality CeramicProtective Top CoatSolder Contacts on Ni Barrier Layer (2010/2512 Size = 100% Sn on Ni Barrier)Excellent Stability at Different Environmental ConditionsLow TC and Tight Tolerances

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW080510R0BEEN 541-3729-1-ND 71M1248 70202031
Product Name RES 10.0 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 10 Ohm, 125Mw, 0.1%; Resistance Vishay Resistor;Thin Film;Res 10 Ohms;Pwr-Rtg 0.125 W;Tol 0.1%;SMT;0805;Cut Tape
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); 0805
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details