Vishay Precision Group Resistor, Thin Film, 10 Ohm, 125Mw, 0.1%; Resistance Vishay TNPW080510R0BEEN.

Description
RESISTOR, THIN FILM, 10 OHM, 125mW, 0.1%; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THIN FILM, 10 OHM, 125mW, 0.1%; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thin Film, 10 Ohm, 125Mw, 0.1%; Resistance Vishay - 30AC1482 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 10 Ohm, 125Mw, 0.1%; Resistance Vishay
30AC1482
Resistor, Thin Film, 10 Ohm, 125Mw, 0.1%; Resistance Vishay 30AC1482
RESISTOR, THIN FILM, 10 OHM, 125mW, 0.1%; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 10 OHM, 125mW, 0.1%; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 30AC1482
Product Name Resistor, Thin Film, 10 Ohm, 125Mw, 0.1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details