Vishay Intertechnology, Inc. RES 10.0 OHM 1/8W 0.1% 0805 TNPW080510R0BEEA

Description
RES 10.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 10.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.0 OHM 1/8W 0.1% 0805 - TNPW080510R0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0 OHM 1/8W 0.1% 0805
TNPW080510R0BEEA
RES 10.0 OHM 1/8W 0.1% 0805 TNPW080510R0BEEA
RES 10.0ohm 1/8W 0.1% 0805

RES 10.0ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-2055-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2055-1-ND
Chip Resistor - Surface Mount 541-2055-1-ND
10 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2055-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2055-6-ND
Chip Resistor - Surface Mount 541-2055-6-ND
10 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2055-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2055-2-ND
Chip Resistor - Surface Mount 541-2055-2-ND
10 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW080510R0BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW080510R0BEEA
Resistors - Chip Resistor - Surface Mount TNPW080510R0BEEA
RES 10 OHM 0.1% 0.26W 0805

RES 10 OHM 0.1% 0.26W 0805

Supplier's Site
Res, Thin Film, 10R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 05R2569 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
05R2569
Res, Thin Film, 10R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 05R2569
RES, THIN FILM, 10R, 0.1%, 0.125W, 0805, REEL; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 10R, 0.1%, 0.125W, 0805, REEL; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 0.1%, 0.2W, Thin Film, Smd; Resistance Vishay - 85AJ1113 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.1%, 0.2W, Thin Film, Smd; Resistance Vishay
85AJ1113
Res, 10R, 0.1%, 0.2W, Thin Film, Smd; Resistance Vishay 85AJ1113
RES, 10R, 0.1%, 0.2W, THIN FILM, SMD; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 10R, 0.1%, 0.2W, THIN FILM, SMD; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TNPW080510R0BEEA 541-2055-1-ND TNPW080510R0BEEA 05R2569 85AJ1113
Product Name RES 10.0 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thin Film, 10R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay Res, 10R, 0.1%, 0.2W, Thin Film, Smd; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2600 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567747P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details