Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080510K9BETA

Description
10.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
10.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080510K9BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080510K9BETA-ND
Chip Resistor - Surface Mount TNPW080510K9BETA-ND
10.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

10.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0805 10.9K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW080510K9BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 10.9K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW080510K9BETA
Res Thin Film 0805 10.9K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080510K9BETA
Res Thin Film 0805 10.9K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 10.9K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw, 0805, 10.9 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C6793 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 10.9 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C6793
Tnpw, 0805, 10.9 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C6793
TNPW, 0805, 10.9 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 10.9 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080510K9BETA-ND TNPW080510K9BETA 65C6793
Product Name Chip Resistor - Surface Mount Res Thin Film 0805 10.9K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R Tnpw, 0805, 10.9 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details