Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080510K7BETA

Description
10.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
10.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080510K7BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080510K7BETA-ND
Chip Resistor - Surface Mount TNPW080510K7BETA-ND
10.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

10.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 10.7K OHM 1/8W 0.1% 0805 - TNPW080510K7BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7K OHM 1/8W 0.1% 0805
TNPW080510K7BETA
RES 10.7K OHM 1/8W 0.1% 0805 TNPW080510K7BETA
RES 10.7Kohm 1/8W 0.1% 0805

RES 10.7Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080510K7BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080510K7BETA
Chip Resistor - Surface Mount TNPW080510K7BETA
RES 10.7K OHM 0.1% 1/8W 0805

RES 10.7K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW080510K7BETA-ND TNPW080510K7BETA TNPW080510K7BETA
Product Name Chip Resistor - Surface Mount RES 10.7K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details