Vishay Intertechnology, Inc. Res Thin Film 0805 10K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW080510K0FHTA

Description
Res Thin Film 0805 10K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 10K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 10K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R - TNPW080510K0FHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 10K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
TNPW080510K0FHTA
Res Thin Film 0805 10K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW080510K0FHTA
Res Thin Film 0805 10K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0805 10K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080510K0FHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080510K0FHTA-ND
Chip Resistor - Surface Mount TNPW080510K0FHTA-ND
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 10 Kohm, 1%, 50 Ppm Vishay - 65C6769 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 10 Kohm, 1%, 50 Ppm Vishay
65C6769
Tnpw, 0805, 10 Kohm, 1%, 50 Ppm Vishay 65C6769
TNPW, 0805, 10 kOhm, 1%, 50 ppm

TNPW, 0805, 10 kOhm, 1%, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080510K0FHTA TNPW080510K0FHTA-ND 65C6769
Product Name Res Thin Film 0805 10K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 10 Kohm, 1%, 50 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers