Vishay Precision Group Chip Resistor - Surface Mount TNPW080510K0FEEA

Description
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3915-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3915-2-ND
Chip Resistor - Surface Mount 541-3915-2-ND
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3915-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3915-6-ND
Chip Resistor - Surface Mount 541-3915-6-ND
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3915-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3915-1-ND
Chip Resistor - Surface Mount 541-3915-1-ND
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res Thin Film 0805 10K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW080510K0FEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 10K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW080510K0FEEA
Res Thin Film 0805 10K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080510K0FEEA
Res Thin Film 0805 10K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 10K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
SMD 200mW 150V Resistor - 52-TNPW080510K0FEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200mW 150V Resistor
52-TNPW080510K0FEEA
SMD 200mW 150V Resistor 52-TNPW080510K0FEEA
10kR 1% 0805 SMD Thin Film Resistor, 200mW, 150V Product overview: TNPW080510K0FEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW080510K0FEEA can be used for catalog matching and distributor lookup.

10kR 1% 0805 SMD Thin Film Resistor, 200mW, 150V Product overview: TNPW080510K0FEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW080510K0FEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW080510K0FEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW080510K0FEEA
Resistors - Chip Resistor - Surface Mount TNPW080510K0FEEA
RES 10K OHM 1% 0.26W 0805

RES 10K OHM 1% 0.26W 0805

Supplier's Site
Res, 10K, 1%, 0.2W, 0805, Thin Film; Resistance Vishay - 65AC3590 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.2W, 0805, Thin Film; Resistance Vishay
65AC3590
Res, 10K, 1%, 0.2W, 0805, Thin Film; Resistance Vishay 65AC3590
RES, 10K, 1%, 0.2W, 0805, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 10K, 1%, 0.2W, 0805, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 0.2W, 0805, Thin Film; Resistance Vishay - 50X5065 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.2W, 0805, Thin Film; Resistance Vishay
50X5065
Res, 10K, 1%, 0.2W, 0805, Thin Film; Resistance Vishay 50X5065
RES, 10K, 1%, 0.2W, 0805, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 10K, 1%, 0.2W, 0805, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-3915-2-ND TNPW080510K0FEEA 52-TNPW080510K0FEEA TNPW080510K0FEEA 65AC3590
Product Name Chip Resistor - Surface Mount Res Thin Film 0805 10K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R SMD 200mW 150V Resistor Resistors - Chip Resistor - Surface Mount Res, 10K, 1%, 0.2W, 0805, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) THIN FILM Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers