Vishay Intertechnology, Inc. Res Thin Film 0805 10K Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW080510K0DHTA

Description
Res Thin Film 0805 10K Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 10K Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 10K Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R - TNPW080510K0DHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 10K Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R
TNPW080510K0DHTA
Res Thin Film 0805 10K Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW080510K0DHTA
Res Thin Film 0805 10K Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0805 10K Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080510K0DHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080510K0DHTA-ND
Chip Resistor - Surface Mount TNPW080510K0DHTA-ND
10 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

10 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080510K0DHTA TNPW080510K0DHTA-ND
Product Name Res Thin Film 0805 10K Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details