Vishay Precision Group Res Thin Film 0805 10K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080510K0DEEA

Description
Res Thin Film 0805 10K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 10K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 10K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW080510K0DEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 10K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW080510K0DEEA
Res Thin Film 0805 10K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080510K0DEEA
Res Thin Film 0805 10K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 10K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-3914-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3914-6-ND
Chip Resistor - Surface Mount 541-3914-6-ND
10 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3914-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3914-1-ND
Chip Resistor - Surface Mount 541-3914-1-ND
10 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3914-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3914-2-ND
Chip Resistor - Surface Mount 541-3914-2-ND
10 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 10K, 0.5%, 0.1W, 0805; Resistance Vishay - 05R1479 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.5%, 0.1W, 0805; Resistance Vishay
05R1479
Res, Thin Film, 10K, 0.5%, 0.1W, 0805; Resistance Vishay 05R1479
RES, THIN FILM, 10K, 0.5%, 0.1W, 0805; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, THIN FILM, 10K, 0.5%, 0.1W, 0805; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080510K0DEEA 541-3914-6-ND 05R1479
Product Name Res Thin Film 0805 10K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Res, Thin Film, 10K, 0.5%, 0.1W, 0805; Resistance Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.2600 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details