Vishay Intertechnology, Inc. THIN FILM,0805,1/10W,10K,.1%,10PPM,T/R,RoHS Compliant TNPW080510K0BYEA

Description
THIN FILM,0805,1/10W,10K, .1%,10PPM,T/R,RoHS Compliant
Request a Quote Datasheet
Description
THIN FILM,0805,1/10W,10K, .1%,10PPM,T/R,RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0805,1/10W,10K,.1%,10PPM,T/R,RoHS Compliant - TNPW080510K0BYEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,1/10W,10K,.1%,10PPM,T/R,RoHS Compliant
TNPW080510K0BYEA
THIN FILM,0805,1/10W,10K,.1%,10PPM,T/R,RoHS Compliant TNPW080510K0BYEA
THIN FILM,0805,1/10W,10K, .1%,10PPM,T/R,RoHS Compliant

THIN FILM,0805,1/10W,10K,.1%,10PPM,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW080510K0BYEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080510K0BYEADKR-ND
Chip Resistor - Surface Mount 541-TNPW080510K0BYEADKR-ND
RES 10K OHM 0.1% 0.26W 0805

RES 10K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080510K0BYEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080510K0BYEATR-ND
Chip Resistor - Surface Mount 541-TNPW080510K0BYEATR-ND
10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080510K0BYEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080510K0BYEACT-ND
Chip Resistor - Surface Mount 541-TNPW080510K0BYEACT-ND
RES 10K OHM 0.1% 0.26W 0805

RES 10K OHM 0.1% 0.26W 0805

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080510K0BYEA 541-TNPW080510K0BYEADKR-ND
Product Name THIN FILM,0805,1/10W,10K,.1%,10PPM,T/R,RoHS Compliant Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2600 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details