Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080510K0BETA

Description
10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3054-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3054-1-ND
Chip Resistor - Surface Mount 541-3054-1-ND
10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3054-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3054-6-ND
Chip Resistor - Surface Mount 541-3054-6-ND
10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3054-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3054-2-ND
Chip Resistor - Surface Mount 541-3054-2-ND
10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 10.0K OHM 1/8W 0.1% 0805 - TNPW080510K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM 1/8W 0.1% 0805
TNPW080510K0BETA
RES 10.0K OHM 1/8W 0.1% 0805 TNPW080510K0BETA
RES 10.0Kohm 1/8W 0.1% 0805

RES 10.0Kohm 1/8W 0.1% 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW080510K0BETA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW080510K0BETA
Resistors - Chip Resistor - Surface Mount TNPW080510K0BETA
RES 10K OHM 0.1% 1/8W 0805

RES 10K OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 541-3054-1-ND TNPW080510K0BETA TNPW080510K0BETA
Product Name Chip Resistor - Surface Mount RES 10.0K OHM 1/8W 0.1% 0805 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 (2012 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details