Vishay Precision Group SMD 0.125W 150V Resistor TNPW080510K0BEEA

Description
0805 Thin Film Resistor, 10kR, 0.1%, 0.125W, 150V, SMD Product overview: TNPW080510K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW080510K0BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 Thin Film Resistor, 10kR, 0.1%, 0.125W, 150V, SMD Product overview: TNPW080510K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW080510K0BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.125W 150V Resistor - 52-TNPW080510K0BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 150V Resistor
52-TNPW080510K0BEEA
SMD 0.125W 150V Resistor 52-TNPW080510K0BEEA
0805 Thin Film Resistor, 10kR, 0.1%, 0.125W, 150V, SMD Product overview: TNPW080510K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW080510K0BEEA can be used for catalog matching and distributor lookup.

0805 Thin Film Resistor, 10kR, 0.1%, 0.125W, 150V, SMD Product overview: TNPW080510K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW080510K0BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW080510K0BEEA
900529-TNPW080510K0BEEA
Chip Resistor - Surface Mount - TNPW080510K0BEEA 900529-TNPW080510K0BEEA
Manufacturer: Vishay Win Source Part Number: 900529-TNPW080510K0B EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 10 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: TNPW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8533.21.0030 Other Part Number: TNP10.0KABCT, TNPW0805 10K 0.1% T9 ET1 E3, TNPW080510K0BEEA-ND, TNP10.0KABTR, TNP10.0KABDKR

Manufacturer: Vishay
Win Source Part Number: 900529-TNPW080510K0BEEA
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 10 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: TNPW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
HTSUS: 8533.21.0030
Other Part Number: TNP10.0KABCT, TNPW0805 10K 0.1% T9 ET1 E3, TNPW080510K0BEEA-ND, TNP10.0KABTR, TNP10.0KABDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP10.0KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP10.0KABDKR-ND
Chip Resistor - Surface Mount TNP10.0KABDKR-ND
10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP10.0KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP10.0KABTR-ND
Chip Resistor - Surface Mount TNP10.0KABTR-ND
10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP10.0KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP10.0KABCT-ND
Chip Resistor - Surface Mount TNP10.0KABCT-ND
10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2620802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620802
Surface Mount Resistors 2620802
Vishay TNPW080510K0BEEA

Vishay TNPW080510K0BEEA

Supplier's Site
Surface Mount Resistors - 2620802P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620802P
Surface Mount Resistors 2620802P
Vishay TNPW080510K0BEEA

Vishay TNPW080510K0BEEA

Supplier's Site
Surface Mount Resistors - 2620801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620801
Surface Mount Resistors 2620801
Vishay TNPW080510K0BEEA

Vishay TNPW080510K0BEEA

Supplier's Site
Thin Film Chip ResistorSeries:TNPW; Resistance:10kohm; Resistance Tolerance: 0.1%; Power Rating:0.... - TNPW080510K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:10kohm; Resistance Tolerance: 0.1%; Power Rating:0....
TNPW080510K0BEEA
Thin Film Chip ResistorSeries:TNPW; Resistance:10kohm; Resistance Tolerance: 0.1%; Power Rating:0.... TNPW080510K0BEEA
Thin Film Chip ResistorSeries:TNPW; Resistance:10kohm; Resistance Tolerance: 0.1%; Power Rating:0....

Thin Film Chip ResistorSeries:TNPW; Resistance:10kohm; Resistance Tolerance: 0.1%; Power Rating:0....

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW080510K0BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW080510K0BEEA
Resistors - Chip Resistor - Surface Mount TNPW080510K0BEEA
RES 10K OHM 0.1% 0.26W 0805

RES 10K OHM 0.1% 0.26W 0805

Supplier's Site
Res, Thin Film, 10K, 0.1%, 0.125W, 0805; Resistance Vishay - 27K5899 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.1%, 0.125W, 0805; Resistance Vishay
27K5899
Res, Thin Film, 10K, 0.1%, 0.125W, 0805; Resistance Vishay 27K5899
RES, THIN FILM, 10K, 0.1%, 0.125W, 0805; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 10K, 0.1%, 0.125W, 0805; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 10K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 28X3214 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
28X3214
Res, Thin Film, 10K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 28X3214
RES, THIN FILM, 10K, 0.1%, 0.125W, 0805, REEL; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 10K, 0.1%, 0.125W, 0805, REEL; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Tnpw0805 10K 0.1% T-9 Et1 E3 Rohs Compliant Vishay - 26AC4522 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0805 10K 0.1% T-9 Et1 E3 Rohs Compliant Vishay
26AC4522
Tnpw0805 10K 0.1% T-9 Et1 E3 Rohs Compliant Vishay 26AC4522
TNPW0805 10K 0.1% T-9 ET1 E3 ROHS COMPLIANT: YES

TNPW0805 10K 0.1% T-9 ET1 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW080510K0BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080510K0BEEA
Chip Resistor - Surface Mount TNPW080510K0BEEA
RES 10K OHM 0.1% 1/8W 0805

RES 10K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-TNPW080510K0BEEA 900529-TNPW080510K0BEEA TNP10.0KABDKR-ND 2620802 TNPW080510K0BEEA TNPW080510K0BEEA 27K5899 26AC4522 TNPW080510K0BEEA
Product Name SMD 0.125W 150V Resistor Chip Resistor - Surface Mount - TNPW080510K0BEEA Chip Resistor - Surface Mount Surface Mount Resistors Thin Film Chip ResistorSeries:TNPW; Resistance:10kohm; Resistance Tolerance: 0.1%; Power Rating:0.... Resistors - Chip Resistor - Surface Mount Res, Thin Film, 10K, 0.1%, 0.125W, 0805; Resistance Vishay Tnpw0805 10K 0.1% T-9 Et1 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Resistance Range 10000 ohms 1.00E-5 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data