Res Thin Film 0805 10K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
10 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
RES 10K OHM 0.1% 1/8W 0805
RES 10K OHM 0.1% 1/8W 0805
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW080510K0BECN | 541-TNPW080510K0BECNTR-ND |
| Product Name | Res Thin Film 0805 10K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C |
| Power Rating | 8 watts | 0.1250 watts |