RES 10.9-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
109 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
TNPW, 0805, 109 Ohm, 0.1%, 25 ppm RoHS Compliant: No
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW0805109RBETA | TNPW0805109RBETA-ND | 65C6848 |
| Product Name | RES 10.9-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA | Chip Resistor - Surface Mount | Tnpw, 0805, 109 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 | 0805 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 0.1250 watts | 0.1250 watts | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use |