Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805107RBETA

Description
107 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
107 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805107RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805107RBETA-ND
Chip Resistor - Surface Mount TNPW0805107RBETA-ND
107 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

107 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 107 OHM 1/8W 0.1% 0805 - TNPW0805107RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM 1/8W 0.1% 0805
TNPW0805107RBETA
RES 107 OHM 1/8W 0.1% 0805 TNPW0805107RBETA
RES 107ohm 1/8W 0.1% 0805

RES 107ohm 1/8W 0.1% 0805

Supplier's Site
Tnpw, 0805, 107 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C6847 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 107 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C6847
Tnpw, 0805, 107 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C6847
TNPW, 0805, 107 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 107 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805107RBETA-ND TNPW0805107RBETA 65C6847
Product Name Chip Resistor - Surface Mount RES 107 OHM 1/8W 0.1% 0805 Tnpw, 0805, 107 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 107 ohms 107 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176754-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567803 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2214FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details