Vishay Intertechnology, Inc. RES 107 OHM 1/8W 0.1% 0805 TNPW0805107RBEEA

Description
RES 107ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 107ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107 OHM 1/8W 0.1% 0805 - TNPW0805107RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM 1/8W 0.1% 0805
TNPW0805107RBEEA
RES 107 OHM 1/8W 0.1% 0805 TNPW0805107RBEEA
RES 107ohm 1/8W 0.1% 0805

RES 107ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805107RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805107RBEEA-ND
Chip Resistor - Surface Mount TNPW0805107RBEEA-ND
107 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

107 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805107RBEEA TNPW0805107RBEEA-ND
Product Name RES 107 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 107 ohms 107 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details