Vishay Precision Group RES 105K OHM 1/8W 0.1% 0805 TNPW0805105KBEEA

Description
RES 105Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 105Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105K OHM 1/8W 0.1% 0805 - TNPW0805105KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105K OHM 1/8W 0.1% 0805
TNPW0805105KBEEA
RES 105K OHM 1/8W 0.1% 0805 TNPW0805105KBEEA
RES 105Kohm 1/8W 0.1% 0805

RES 105Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805105KBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805105KBEEA-ND
Chip Resistor - Surface Mount TNPW0805105KBEEA-ND
105 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

105 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 105K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R0499 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 105K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R0499
Res, Thin Film, 105K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R0499
RES, THIN FILM, 105K, 0.1%, 0.1W, 0805, REEL; Resistance:105kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 105K, 0.1%, 0.1W, 0805, REEL; Resistance:105kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805105KBEEA TNPW0805105KBEEA-ND 05R0499
Product Name RES 105K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 105K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 105000 ohms 105000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676151-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10500 ohms
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details