Vishay Precision Group Res Thin Film 0805 101K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW0805101KBETA

Description
Res Thin Film 0805 101K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 101K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 101K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW0805101KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 101K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW0805101KBETA
Res Thin Film 0805 101K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW0805101KBETA
Res Thin Film 0805 101K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 101K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805101KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805101KBETA-ND
Chip Resistor - Surface Mount TNPW0805101KBETA-ND
101 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

101 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Res, Thin Film, 101K, 0.1%, 0.125W, 0805; Resistance Vishay - 65C6828 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 101K, 0.1%, 0.125W, 0805; Resistance Vishay
65C6828
Res, Thin Film, 101K, 0.1%, 0.125W, 0805; Resistance Vishay 65C6828
RES, THIN FILM, 101K, 0.1%, 0.125W, 0805; Resistance:101kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:-RoHS Compliant: No

RES, THIN FILM, 101K, 0.1%, 0.125W, 0805; Resistance:101kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:-RoHS Compliant: No

Supplier's Site
Res, Thin Film, 101K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 83R9002 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 101K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
83R9002
Res, Thin Film, 101K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 83R9002
RES, THIN FILM, 101K, 0.1%, 0.125W, 0805, REEL; Resistance:101kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

RES, THIN FILM, 101K, 0.1%, 0.125W, 0805, REEL; Resistance:101kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805101KBETA TNPW0805101KBETA-ND 65C6828
Product Name Res Thin Film 0805 101K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Res, Thin Film, 101K, 0.1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567753 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details