THIN FILM,0805,100,1%,25P
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES, 100R, AEC-Q200, 0.2W, 0805 ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TNPW0805100RFEEA | 541-4374-1-ND | 2620800 | 33AK9452 |
| Product Name | THIN FILM,0805,100,1%,25PPM,T/R,HAZMAT | Chip Resistor - Surface Mount | Surface Mount Resistors | Res, 100R, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip); Thin Film | |
| Mounting / Packaging | 0805 | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805 |
| Tolerance | 1 +/- % | 1 +/- % | ||
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use |