Vishay Intertechnology, Inc. RES 100-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA TNPW0805100RBETA

Description
RES 100-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet
Description
RES 100-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA - TNPW0805100RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
TNPW0805100RBETA
RES 100-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA TNPW0805100RBETA
RES 100-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

RES 100-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805100RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805100RBETA-ND
Chip Resistor - Surface Mount TNPW0805100RBETA-ND
100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

100 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805100RBETA TNPW0805100RBETA-ND
Product Name RES 100-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567467P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers