Vishay Precision Group Res, Thin Film, 100R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay TNPW0805100RBEEN.

Description
RES, THIN FILM, 100R, 0.1%, 0.125W, 0805, REEL; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 100R, 0.1%, 0.125W, 0805, REEL; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 100R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 28AC4371 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
28AC4371
Res, Thin Film, 100R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 28AC4371
RES, THIN FILM, 100R, 0.1%, 0.125W, 0805, REEL; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 100R, 0.1%, 0.125W, 0805, REEL; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AC4371
Product Name Res, Thin Film, 100R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers