Vishay Intertechnology, Inc. Res Thin Film 0805 100K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW0805100KFHTA

Description
Res Thin Film 0805 100K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 100K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 100K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R - TNPW0805100KFHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 100K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
TNPW0805100KFHTA
Res Thin Film 0805 100K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW0805100KFHTA
Res Thin Film 0805 100K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0805 100K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805100KFHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805100KFHTA-ND
Chip Resistor - Surface Mount TNPW0805100KFHTA-ND
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
SMD 0.125W 100000ohm 150V Resistor - 52-TNPW0805100KFHTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 100000ohm 150V Resistor
52-TNPW0805100KFHTA
SMD 0.125W 100000ohm 150V Resistor 52-TNPW0805100KFHTA
Fixed Resistor, Thin Film, 0.125W, 100000ohm, 150V, 1% +/-Tol, 50ppm/Cel, Surface Mount, 0805, CHIP Product overview: TNPW0805100KFHTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 100000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 100000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0805100KFHTA can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.125W, 100000ohm, 150V, 1% +/-Tol, 50ppm/Cel, Surface Mount, 0805, CHIP Product overview: TNPW0805100KFHTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 100000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 100000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0805100KFHTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number TNPW0805100KFHTA TNPW0805100KFHTA-ND 52-TNPW0805100KFHTA
Product Name Res Thin Film 0805 100K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount SMD 0.125W 100000ohm 150V Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details