Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805100KFETA

Description
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805100KFETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805100KFETA-ND
Chip Resistor - Surface Mount TNPW0805100KFETA-ND
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,0805,100K,1%,25PPM,T/R - TNPW0805100KFETA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,100K,1%,25PPM,T/R
TNPW0805100KFETA
THIN FILM,0805,100K,1%,25PPM,T/R TNPW0805100KFETA
THIN FILM,0805,100K,1%,25 PPM,T/R

THIN FILM,0805,100K,1%,25PPM,T/R

Supplier's Site
Tnpw, 0805, 100 Kohm, 1%, 25 Ppm Vishay - 65C6814 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 100 Kohm, 1%, 25 Ppm Vishay
65C6814
Tnpw, 0805, 100 Kohm, 1%, 25 Ppm Vishay 65C6814
TNPW, 0805, 100 kOhm, 1%, 25 ppm

TNPW, 0805, 100 kOhm, 1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805100KFETA-ND TNPW0805100KFETA 65C6814
Product Name Chip Resistor - Surface Mount THIN FILM,0805,100K,1%,25PPM,T/R Tnpw, 0805, 100 Kohm, 1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567787 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details