Vishay Precision Group Chip Resistor - Surface Mount TNPW0805100KDEEA

Description
100 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
100 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3911-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3911-6-ND
Chip Resistor - Surface Mount 541-3911-6-ND
100 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3911-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3911-2-ND
Chip Resistor - Surface Mount 541-3911-2-ND
100 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3911-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3911-1-ND
Chip Resistor - Surface Mount 541-3911-1-ND
100 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 100 Kohm, 125 Mw, 0.5%, 0805; Resistance Vishay - 83R9001 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 100 Kohm, 125 Mw, 0.5%, 0805; Resistance Vishay
83R9001
Resistor, Thin Film, 100 Kohm, 125 Mw, 0.5%, 0805; Resistance Vishay 83R9001
RESISTOR, THIN FILM, 100 KOHM, 125 MW, 0.5%, 0805; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 100 KOHM, 125 MW, 0.5%, 0805; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 100K, 0.5%, 0.1W, 0805; Resistance Vishay - 05R0490 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100K, 0.5%, 0.1W, 0805; Resistance Vishay
05R0490
Res, Thin Film, 100K, 0.5%, 0.1W, 0805; Resistance Vishay 05R0490
RES, THIN FILM, 100K, 0.5%, 0.1W, 0805; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 100K, 0.5%, 0.1W, 0805; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-3911-6-ND 83R9001
Product Name Chip Resistor - Surface Mount Resistor, Thin Film, 100 Kohm, 125 Mw, 0.5%, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567537P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0016 ohms
View Details