Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805100KBYEA

Description
RES 100K OHM 0.1% 0.26W 0805
Request a Quote Datasheet
Description
RES 100K OHM 0.1% 0.26W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW0805100KBYEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805100KBYEACT-ND
Chip Resistor - Surface Mount 541-TNPW0805100KBYEACT-ND
RES 100K OHM 0.1% 0.26W 0805

RES 100K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805100KBYEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805100KBYEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0805100KBYEADKR-ND
RES 100K OHM 0.1% 0.26W 0805

RES 100K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805100KBYEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805100KBYEATR-ND
Chip Resistor - Surface Mount 541-TNPW0805100KBYEATR-ND
100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-TNPW0805100KBYEACT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details