100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
RES 100K-OHM 0.1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA
TNPW, 0805, 100 kOhm, 0.1%, 50 ppm
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW0805100KBHTA-ND | TNPW0805100KBHTA | 65C6811 |
| Product Name | Chip Resistor - Surface Mount | RES 100K-OHM 0.1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA | Tnpw, 0805, 100 Kohm, 0.1%, 50 Ppm Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | ||
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 | 0805 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |