Vishay Intertechnology, Inc. RES 100K OHM 1/8W 0.1% 0805 TNPW0805100KBETA

Description
RES 100Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 100Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/8W 0.1% 0805 - TNPW0805100KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/8W 0.1% 0805
TNPW0805100KBETA
RES 100K OHM 1/8W 0.1% 0805 TNPW0805100KBETA
RES 100Kohm 1/8W 0.1% 0805

RES 100Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3724-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3724-2-ND
Chip Resistor - Surface Mount 541-3724-2-ND
100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3724-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3724-6-ND
Chip Resistor - Surface Mount 541-3724-6-ND
100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3724-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3724-1-ND
Chip Resistor - Surface Mount 541-3724-1-ND
100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805100KBETA 541-3724-2-ND
Product Name RES 100K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 100000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details