Vishay Precision Group Chip Resistor - Surface Mount TNPW0805100KBEEN

Description
100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3723-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3723-2-ND
Chip Resistor - Surface Mount 541-3723-2-ND
100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3723-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3723-1-ND
Chip Resistor - Surface Mount 541-3723-1-ND
100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3723-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3723-6-ND
Chip Resistor - Surface Mount 541-3723-6-ND
100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 150V 0.125W Resistor - 52-TNPW0805100KBEEN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V 0.125W Resistor
52-TNPW0805100KBEEN
SMD 150V 0.125W Resistor 52-TNPW0805100KBEEN
Thin Film Resistor, 100kR, 0.1%, 150V, 0.125W, 0805 SMD Product overview: TNPW0805100KBEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0805100KBEEN can be used for catalog matching and distributor lookup.

Thin Film Resistor, 100kR, 0.1%, 150V, 0.125W, 0805 SMD Product overview: TNPW0805100KBEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0805100KBEEN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 100K OHM 1/8W 0.1% 0805 - TNPW0805100KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/8W 0.1% 0805
TNPW0805100KBEEN
RES 100K OHM 1/8W 0.1% 0805 TNPW0805100KBEEN
RES 100Kohm 1/8W 0.1% 0805

RES 100Kohm 1/8W 0.1% 0805

Supplier's Site
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: TNPW e3 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 100 kOhms Tolerance: ±0.1% Composition: Thin Film Power (Watts): 0.125W, 1/8W

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: TNPW e3
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 100 kOhms
Tolerance: ±0.1%
Composition: Thin Film
Power (Watts): 0.125W, 1/8W

Buy Now Datasheet
Res, Thin Film, 100K, 0.1%, 0.125W, 0805; Resistance Vishay - 16M0342 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100K, 0.1%, 0.125W, 0805; Resistance Vishay
16M0342
Res, Thin Film, 100K, 0.1%, 0.125W, 0805; Resistance Vishay 16M0342
RES, THIN FILM, 100K, 0.1%, 0.125W, 0805; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 100K, 0.1%, 0.125W, 0805; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 0.1%, 0.2W, 0805, Thin Film; Resistance Vishay - 10M8128 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.2W, 0805, Thin Film; Resistance Vishay
10M8128
Res, 100K, 0.1%, 0.2W, 0805, Thin Film; Resistance Vishay 10M8128
RES, 100K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 100K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW0805100KBEEN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0805100KBEEN
Chip Resistor - Surface Mount TNPW0805100KBEEN
RES 100K OHM 0.1% 1/8W 0805

RES 100K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-3723-2-ND 52-TNPW0805100KBEEN TNPW0805100KBEEN 16M0342 TNPW0805100KBEEN
Product Name Chip Resistor - Surface Mount SMD 150V 0.125W Resistor RES 100K OHM 1/8W 0.1% 0805 Resistors Chip Resistor - Surface Mount Res, Thin Film, 100K, 0.1%, 0.125W, 0805; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details