Vishay Precision Group RES 100K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS TNPW0805100KBEEA

Description
RES 100K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS
Request a Quote Datasheet
Description
RES 100K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS - TNPW0805100KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS
TNPW0805100KBEEA
RES 100K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS TNPW0805100KBEEA
RES 100K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS

RES 100K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS

Supplier's Site
Surface Mount Resistors - 2620795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620795
Surface Mount Resistors 2620795
Vishay TNPW0805100KBEEA

Vishay TNPW0805100KBEEA

Supplier's Site
Surface Mount Resistors - 2620796 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620796
Surface Mount Resistors 2620796
Vishay TNPW0805100KBEEA

Vishay TNPW0805100KBEEA

Supplier's Site
Surface Mount Resistors - 2620796P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620796P
Surface Mount Resistors 2620796P
Vishay TNPW0805100KBEEA

Vishay TNPW0805100KBEEA

Supplier's Site
Chip Resistor - Surface Mount - TNP100KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP100KABDKR-ND
Chip Resistor - Surface Mount TNP100KABDKR-ND
100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP100KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP100KABTR-ND
Chip Resistor - Surface Mount TNP100KABTR-ND
100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP100KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP100KABCT-ND
Chip Resistor - Surface Mount TNP100KABCT-ND
100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0805100KBEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0805100KBEEA
Chip Resistor - Surface Mount TNPW0805100KBEEA
RES 100K OHM 0.1% 1/8W 0805

RES 100K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, Thin Film, 100K, 0.1%, 0.125W, 0805; Resistance Vishay - 27K5900 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100K, 0.1%, 0.125W, 0805; Resistance Vishay
27K5900
Res, Thin Film, 100K, 0.1%, 0.125W, 0805; Resistance Vishay 27K5900
RES, THIN FILM, 100K, 0.1%, 0.125W, 0805; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 100K, 0.1%, 0.125W, 0805; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 100K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 28X3215 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
28X3215
Res, Thin Film, 100K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 28X3215
RES, THIN FILM, 100K, 0.1%, 0.125W, 0805, REEL; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 100K, 0.1%, 0.125W, 0805, REEL; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number TNPW0805100KBEEA 2620795 TNP100KABDKR-ND TNPW0805100KBEEA 27K5900
Product Name RES 100K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 100K, 0.1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2600 watts 0.2600 watts 0.2000 watts
Standards and Certifications RoHS RoHS RoHS
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers