VISHAY INTERTECHNOLOGY, INC.
TNPW08051002BT10TR -- RES 10K 0.1% 0805
Vishay Intertechnology, Inc.
RES 10K 0.1% 0805
TNPW08051002BT10TR
Description
RES 10K 0.1% 0805
Request a Quote
Email Supplier
Description
RES 10K 0.1% 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
TNPW08051002BT10TR |
|
Product Name
|
RES 10K 0.1% 0805 |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Mounting / Packaging
ThroughHole
Resistance Range
33 ohms
Tolerance
5 +/- %
View Details
2 suppliers