Vishay Intertechnology, Inc. RES 10K 0.1% 0805 TNPW08051002BT

Description
RES 10K 0.1% 0805
Request a Quote
Description
RES 10K 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 10K 0.1% 0805 - TNPW08051002BT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K 0.1% 0805
TNPW08051002BT
RES 10K 0.1% 0805 TNPW08051002BT
RES 10K 0.1% 0805

RES 10K 0.1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW08051002BT
Product Name RES 10K 0.1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details