Vishay Intertechnology, Inc. RES 100 OHM 0.1% 0805 TNPW08051000BT9RT1

Description
RES 100ohm 0.1% 0805
Request a Quote
Description
RES 100ohm 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 0.1% 0805 - TNPW08051000BT9RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 0.1% 0805
TNPW08051000BT9RT1
RES 100 OHM 0.1% 0805 TNPW08051000BT9RT1
RES 100ohm 0.1% 0805

RES 100ohm 0.1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW08051000BT9RT1
Product Name RES 100 OHM 0.1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details