Vishay Precision Group SMD 10W 50V Resistor TNPW06039K76BEEA

Description
0603 Thin Film Resistor 9.76kR 0.1% 1/10W 50V SMD Product overview: TNPW06039K76BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06039K76BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thin Film Resistor 9.76kR 0.1% 1/10W 50V SMD Product overview: TNPW06039K76BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06039K76BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W 50V Resistor - 52-TNPW06039K76BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W 50V Resistor
52-TNPW06039K76BEEA
SMD 10W 50V Resistor 52-TNPW06039K76BEEA
0603 Thin Film Resistor 9.76kR 0.1% 1/10W 50V SMD Product overview: TNPW06039K76BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06039K76BEEA can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor 9.76kR 0.1% 1/10W 50V SMD Product overview: TNPW06039K76BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06039K76BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-2054-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2054-2-ND
Chip Resistor - Surface Mount 541-2054-2-ND
9.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

9.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2054-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2054-6-ND
Chip Resistor - Surface Mount 541-2054-6-ND
9.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

9.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2054-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2054-1-ND
Chip Resistor - Surface Mount 541-2054-1-ND
9.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

9.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 9.76K OHM 1/10W 0.1% 0603 - TNPW06039K76BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76K OHM 1/10W 0.1% 0603
TNPW06039K76BEEA
RES 9.76K OHM 1/10W 0.1% 0603 TNPW06039K76BEEA
RES 9.76Kohm 1/10W 0.1% 0603

RES 9.76Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 9K76, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R4067 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 9K76, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R4067
Res, Thin Film, 9K76, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R4067
RES, THIN FILM, 9K76, 0.1%, 0.063W, 0603, REEL; Resistance:9.76kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 9K76, 0.1%, 0.063W, 0603, REEL; Resistance:9.76kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 9K76, 0.1%, 0.125W, 0603 Rohs Compliant Vishay - 85AH5670 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 9K76, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
85AH5670
Res, Aec-Q200, 9K76, 0.1%, 0.125W, 0603 Rohs Compliant Vishay 85AH5670
RES, AEC-Q200, 9K76, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 9K76, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 9K76, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1109 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K76, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1109
Res, 9K76, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1109
RES, 9K76, 0.1%, 0.125W, THIN FILM, SMD; Resistance:9.76kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K76, 0.1%, 0.125W, THIN FILM, SMD; Resistance:9.76kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW06039K76BEEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW06039K76BEEA
Resistors - Chip Resistor - Surface Mount TNPW06039K76BEEA
RES 9.76K OHM 0.1% 0.21W 0603

RES 9.76K OHM 0.1% 0.21W 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-TNPW06039K76BEEA 541-2054-2-ND TNPW06039K76BEEA 05R4067 85AH5670 TNPW06039K76BEEA
Product Name SMD 10W 50V Resistor Chip Resistor - Surface Mount RES 9.76K OHM 1/10W 0.1% 0603 Res, Thin Film, 9K76, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, Aec-Q200, 9K76, 0.1%, 0.125W, 0603 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction THIN FILM Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 9760 ohms 9760 ohms 9760 ohms 9760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9660 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567725P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9102FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details