Vishay Precision Group Chip Resistor - Surface Mount TNPW06039K65BEEA

Description
RES 9.65K OHM 0.1% 0.21W 0603
Request a Quote Datasheet
Description
RES 9.65K OHM 0.1% 0.21W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW06039K65BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06039K65BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW06039K65BEEACT-ND
RES 9.65K OHM 0.1% 0.21W 0603

RES 9.65K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06039K65BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06039K65BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW06039K65BEEATR-ND
9.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

9.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06039K65BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06039K65BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW06039K65BEEADKR-ND
RES 9.65K OHM 0.1% 0.21W 0603

RES 9.65K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Resistor, Thin Film, 9.65Kohm, 100Mw 0.1%, Full Reel; Resistance Vishay - 05R4065 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 9.65Kohm, 100Mw 0.1%, Full Reel; Resistance Vishay
05R4065
Resistor, Thin Film, 9.65Kohm, 100Mw 0.1%, Full Reel; Resistance Vishay 05R4065
RESISTOR, THIN FILM, 9.65KOHM, 100mW 0.1%, FULL REEL; Resistance:9.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 9.65KOHM, 100mW 0.1%, FULL REEL; Resistance:9.65kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW06039K65BEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06039K65BEEA
Chip Resistor - Surface Mount TNPW06039K65BEEA
RES 9.65K OHM 0.1% 1/8W 0603

RES 9.65K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 541-TNPW06039K65BEEACT-ND 05R4065 TNPW06039K65BEEA
Product Name Chip Resistor - Surface Mount Resistor, Thin Film, 9.65Kohm, 100Mw 0.1%, Full Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details