Vishay Intertechnology, Inc. RES 9.53K OHM 1/10W 0.1% 0603 TNPW06039K53BEEN

Description
RES 9.53Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 9.53Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53K OHM 1/10W 0.1% 0603 - TNPW06039K53BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53K OHM 1/10W 0.1% 0603
TNPW06039K53BEEN
RES 9.53K OHM 1/10W 0.1% 0603 TNPW06039K53BEEN
RES 9.53Kohm 1/10W 0.1% 0603

RES 9.53Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW06039K53BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06039K53BEEN-ND
Chip Resistor - Surface Mount TNPW06039K53BEEN-ND
9.53 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

9.53 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW06039K53BEEN TNPW06039K53BEEN-ND
Product Name RES 9.53K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 9530 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573256 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82 ohms
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers