Vishay Precision Group RES 9.53K OHM 1/10W 0.1% 0603 TNPW06039K53BEEA

Description
RES 9.53Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 9.53Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53K OHM 1/10W 0.1% 0603 - TNPW06039K53BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53K OHM 1/10W 0.1% 0603
TNPW06039K53BEEA
RES 9.53K OHM 1/10W 0.1% 0603 TNPW06039K53BEEA
RES 9.53Kohm 1/10W 0.1% 0603

RES 9.53Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3200-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3200-6-ND
Chip Resistor - Surface Mount 541-3200-6-ND
9.53 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

9.53 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3200-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3200-2-ND
Chip Resistor - Surface Mount 541-3200-2-ND
9.53 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

9.53 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3200-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3200-1-ND
Chip Resistor - Surface Mount 541-3200-1-ND
9.53 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

9.53 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 9K53, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R4063 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 9K53, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R4063
Res, Thin Film, 9K53, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R4063
RES, THIN FILM, 9K53, 0.1%, 0.063W, 0603, REEL; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 9K53, 0.1%, 0.063W, 0603, REEL; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06039K53BEEA 541-3200-6-ND 05R4063
Product Name RES 9.53K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 9K53, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 9530 ohms 9530 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567557P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0043 ohms
View Details