Vishay Intertechnology, Inc. RES 9.10K OHM 1/10W 0.1% 0603 TNPW06039K10BEEA

Description
RES 9.10Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 9.10Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.10K OHM 1/10W 0.1% 0603 - TNPW06039K10BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.10K OHM 1/10W 0.1% 0603
TNPW06039K10BEEA
RES 9.10K OHM 1/10W 0.1% 0603 TNPW06039K10BEEA
RES 9.10Kohm 1/10W 0.1% 0603

RES 9.10Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3199-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3199-1-ND
Chip Resistor - Surface Mount 541-3199-1-ND
9.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

9.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3199-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3199-6-ND
Chip Resistor - Surface Mount 541-3199-6-ND
9.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

9.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3199-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3199-2-ND
Chip Resistor - Surface Mount 541-3199-2-ND
9.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

9.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW06039K10BEEA 541-3199-1-ND
Product Name RES 9.10K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 9100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details